Amphenol Industrial Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial AIB30-20-29S0

Description
GT 17C 17#16 SKT RECP
Request a Quote Datasheet
Description
GT 17C 17#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB30-20-29S0 - PEI-Genesis
Philadelphia, PA, United States
GT 17C 17#16 SKT RECP

GT 17C 17#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
GT 17C 17#16 SKT RECP

GT 17C 17#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial - 96J1058 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial
96J1058
Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial 96J1058
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 17 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 17 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIB30-20-29S0 AIB30-20-29S0 96J1058
Product Name Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

250V Electronic Connector - 329-1-207825-5 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
View Details
3 suppliers
Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - Q236A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details