Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIB30-20-27SYSL

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIB30-20-27SYSL
MIL Spec Connector - MIL-DTL 5015, I AIB30-20-27SYSL
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial - 96J1057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial
96J1057
Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial 96J1057
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 14 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:20-27 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 14 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:20-27 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AIB30-20-27SYSL 96J1057
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products