Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIB30-20-27SYS

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIB30-20-27SYS
MIL Spec Connector - MIL-DTL 5015, I AIB30-20-27SYS
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol AIB30-20-27SYS - PEI-Genesis
Philadelphia, PA, United States
GT 14C 14#16 SKT RECP

GT 14C 14#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial - 96J1056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial
96J1056
Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial 96J1056
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 14 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:20-27 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 14 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:20-27 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIB30-20-27SYS Amphenol AIB30-20-27SYS 96J1056
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details