Amphenol Industrial Circular Connector, Receptacle, Size 18, 1 Position, Wall; Product Range Amphenol Industrial AIB30-18-7S0

Description
GT 1C 1#8 SKT RECP
Request a Quote Datasheet
Description
GT 1C 1#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB30-18-7S0 - PEI-Genesis
Philadelphia, PA, United States
GT 1C 1#8 SKT RECP

GT 1C 1#8 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 18, 1 Position, Wall; Product Range Amphenol Industrial - 96J1053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 1 Position, Wall; Product Range Amphenol Industrial
96J1053
Circular Connector, Receptacle, Size 18, 1 Position, Wall; Product Range Amphenol Industrial 96J1053
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 1 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 1 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB30-18-7S0 96J1053
Product Name Circular Connector, Receptacle, Size 18, 1 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - ECP.0S.303.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 7.0 amps
View Details