Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIB30-16-11SS

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIB30-16-11SS
MIL Spec Connector - MIL-DTL 5015, I AIB30-16-11SS
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol AIB30-16-11SS - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#12 SKT RECP

GT 2C 2#12 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 16, 2 Position, Wall; Product Range Amphenol Industrial - 96J1048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 2 Position, Wall; Product Range Amphenol Industrial
96J1048
Circular Connector, Receptacle, Size 16, 2 Position, Wall; Product Range Amphenol Industrial 96J1048
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 2 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 2 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIB30-16-11SS Amphenol AIB30-16-11SS 96J1048
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 16, 2 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) 4 Hole Panel Mount Connector for RG178 Cable - ET-TFS-4H-3 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details