Amphenol Industrial Circular Connector Receptacle Size 10Sl, 3 Position, Wall; Product Range Amphenol Industrial AIB30-10SL-3SS

Description
GT 3C 3#16S SKT RECP
Request a Quote Datasheet
Description
GT 3C 3#16S SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB30-10SL-3SS - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#16S SKT RECP

GT 3C 3#16S SKT RECP

Buy Now
Circular Connector Receptacle Size 10Sl, 3 Position, Wall; Product Range Amphenol Industrial - 96J1046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10Sl, 3 Position, Wall; Product Range Amphenol Industrial
96J1046
Circular Connector Receptacle Size 10Sl, 3 Position, Wall; Product Range Amphenol Industrial 96J1046
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB30-10SL-3SS 96J1046
Product Name Circular Connector Receptacle Size 10Sl, 3 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1403 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers