Amphenol Industrial Circular Connector, Receptacle, Size 32, 4 Position, Box; Product Range Amphenol Industrial AIB2-32-17PS

Description
GT 4C 4#4 PIN RECP
Request a Quote Datasheet
Description
GT 4C 4#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 4C 4#4 PIN RECP

GT 4C 4#4 PIN RECP

Buy Now
 - Amphenol AIB2-32-17PS - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 PIN RECP

GT 4C 4#4 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 32, 4 Position, Box; Product Range Amphenol Industrial - 96J1042 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 4 Position, Box; Product Range Amphenol Industrial
96J1042
Circular Connector, Receptacle, Size 32, 4 Position, Box; Product Range Amphenol Industrial 96J1042
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIB2-32-17PS Amphenol AIB2-32-17PS 96J1042
Product Name Circular Connector, Receptacle, Size 32, 4 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data