Amphenol Corporation Connectors, Interconnects - Circular Connectors AIB2-28-17SC

Description
Win Source Part Number: 1041112-AIB2-28-17SC Category: Connectors, Interconnects>Circul ar Connectors Series: AIB, MIL-5015 Derivative Number of Positions: 15 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Automotive, Industrial, Marine, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 28-17 Contact Finish - Mating: Silver Cable Opening: 1.630" (41.40mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): 97-4102A-22-14S; C016 10D006 010 12; T 3401 001; 97-4101A-22-14S; 97-4102A-18-1S; 97-4102A-14S-2P; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIB2-28-17SC Base Product Number: AIB2 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote
Description
Win Source Part Number: 1041112-AIB2-28-17SC Category: Connectors, Interconnects>Circul ar Connectors Series: AIB, MIL-5015 Derivative Number of Positions: 15 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Automotive, Industrial, Marine, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 28-17 Contact Finish - Mating: Silver Cable Opening: 1.630" (41.40mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): 97-4102A-22-14S; C016 10D006 010 12; T 3401 001; 97-4101A-22-14S; 97-4102A-18-1S; 97-4102A-14S-2P; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIB2-28-17SC Base Product Number: AIB2 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1041112-AIB2-28-17SC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1041112-AIB2-28-17SC
Connectors, Interconnects - Circular Connectors 1041112-AIB2-28-17SC
Win Source Part Number: 1041112-AIB2-28-17SC Category: Connectors, Interconnects>Circul ar Connectors Series: AIB, MIL-5015 Derivative Number of Positions: 15 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Automotive, Industrial, Marine, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 28-17 Contact Finish - Mating: Silver Cable Opening: 1.630" (41.40mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): 97-4102A-22-14S; C016 10D006 010 12; T 3401 001; 97-4101A-22-14S; 97-4102A-18-1S; 97-4102A-14S-2P; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIB2-28-17SC Base Product Number: AIB2 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1041112-AIB2-28-17SC
Category: Connectors, Interconnects>Circular Connectors
Series: AIB, MIL-5015 Derivative
Number of Positions: 15
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Applications: Automotive, Industrial, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 28-17
Contact Finish - Mating: Silver
Cable Opening: 1.630" (41.40mm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): 97-4102A-22-14S; C016 10D006 010 12; T 3401 001; 97-4101A-22-14S; 97-4102A-18-1S; 97-4102A-14S-2P;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIAIB2-28-17SC
Base Product Number: AIB2
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
Electronic Connector - 378-AIB2-28-17SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
378-AIB2-28-17SC
Electronic Connector 378-AIB2-28-17SC
Circular MIL Spec Connector GT 15C 15#16 SKT RECP Product overview: AIB2-28-17SC from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AIB2-28-17SC can be used for catalog matching and distributor lookup.

Circular MIL Spec Connector GT 15C 15#16 SKT RECP Product overview: AIB2-28-17SC from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AIB2-28-17SC can be used for catalog matching and distributor lookup.

Supplier's Site
 - Amphenol AIB2-28-17SC - PEI-Genesis
Philadelphia, PA, United States
GT 15C 15#16 SKT RECP

GT 15C 15#16 SKT RECP

Buy Now
Circular Connector, Reverse Bayonet, Crimp, Mil-C-5015 Series, Receptacle, 2, Socket, Crimp Rohs Compliant Amphenol Industrial - 24K7586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Reverse Bayonet, Crimp, Mil-C-5015 Series, Receptacle, 2, Socket, Crimp Rohs Compliant Amphenol Industrial
24K7586
Circular Connector, Reverse Bayonet, Crimp, Mil-C-5015 Series, Receptacle, 2, Socket, Crimp Rohs Compliant Amphenol Industrial 24K7586
Circular Connector, Reverse Bayonet, Crimp, MIL-C-5015 Series, Receptacle, 2, Socket, Crimp RoHS Compliant: No

Circular Connector, Reverse Bayonet, Crimp, MIL-C-5015 Series, Receptacle, 2, Socket, Crimp RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1041112-AIB2-28-17SC 378-AIB2-28-17SC Amphenol AIB2-28-17SC 24K7586
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector Circular Connector, Reverse Bayonet, Crimp, Mil-C-5015 Series, Receptacle, 2, Socket, Crimp Rohs Compliant Amphenol Industrial
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details