Amphenol Industrial Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial AIB2-22-8PC

Description
GT 2C 2#12 PIN RECP
Request a Quote Datasheet
Description
GT 2C 2#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 2C 2#12 PIN RECP

GT 2C 2#12 PIN RECP

Buy Now
 - Amphenol AIB2-22-8PC - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#12 PIN RECP

GT 2C 2#12 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial - 96J1040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial
96J1040
Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial 96J1040
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 2 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 2 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIB2-22-8PC Amphenol AIB2-22-8PC 96J1040
Product Name Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details