Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIB2-18-13PS

Description
GT 4C 1#8 3#12 PIN RECP BOX
Request a Quote
Description
GT 4C 1#8 3#12 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB2-18-13PS - PEI-Genesis
Philadelphia, PA, United States
GT 4C 1#8 3#12 PIN RECP BOX

GT 4C 1#8 3#12 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIB2-18-13PS
MIL Spec Connector - MIL-DTL 5015, I AIB2-18-13PS
CONNECTOR

CONNECTOR

Buy Now
Gt 4C 1#8 3#12 Pin Recp Box Rohs Compliant Amphenol Industrial - 80T3938 - Newark, An Avnet Company
Chicago, IL, United States
Gt 4C 1#8 3#12 Pin Recp Box Rohs Compliant Amphenol Industrial
80T3938
Gt 4C 1#8 3#12 Pin Recp Box Rohs Compliant Amphenol Industrial 80T3938
GT 4C 1#8 3#12 PIN RECP BOX ROHS COMPLIANT: NO

GT 4C 1#8 3#12 PIN RECP BOX ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIB2-18-13PS AIB2-18-13PS 80T3938
Product Name MIL Spec Connector - MIL-DTL 5015, I Gt 4C 1#8 3#12 Pin Recp Box Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details