Amphenol Industrial Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial AIB2-16S-8PY0

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 5 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 5 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial - 96J1037 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial
96J1037
Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial 96J1037
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 5 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 5 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1037
Product Name Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details