CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 3 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J1036 |
| Product Name | Circular Connector, Receptacle, Size 16S, 3 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |