Amphenol Corporation Connectors, Interconnects - Circular Connectors AIB1LC18-11SC-B30

Description
GT 5C 5#12 SKT RECP
Request a Quote Datasheet
Description
GT 5C 5#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB1LC18-11SC-B30 - PEI-Genesis
Philadelphia, PA, United States
GT 5C 5#12 SKT RECP

GT 5C 5#12 SKT RECP

Buy Now
Connectors, Interconnects - Circular Connectors - 1028192-AIB1LC18-11SC-B30 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1028192-AIB1LC18-11SC-B30
Connectors, Interconnects - Circular Connectors 1028192-AIB1LC18-11SC-B30
Win Source Part Number: 1028192-AIB1LC18-11S C-B30 Category: Connectors, Interconnects>Circul ar Connectors Series: AIB, MIL-5015 Derivative Number of Positions: 5 Color: Olive Drab Features: Backshell, Cable Clamp Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Automotive, Industrial, Marine, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 18-11 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIB1LC18-11SC-B30 Base Product Number: AIB1LC18 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1028192-AIB1LC18-11SC-B30
Category: Connectors, Interconnects>Circular Connectors
Series: AIB, MIL-5015 Derivative
Number of Positions: 5
Color: Olive Drab
Features: Backshell, Cable Clamp
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Applications: Automotive, Industrial, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 18-11
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIAIB1LC18-11SC-B30
Base Product Number: AIB1LC18
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
Singapore, Singapore
Electronic Connector
436-AIB1LC18-11SC-B30
Electronic Connector 436-AIB1LC18-11SC-B30
CONN RCPT FMALE 5POS GOLD CRIMP Product overview: AIB1LC18-11SC-B30 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIB1LC18-11SC-B3 0 can be used for catalog matching and distributor lookup.

CONN RCPT FMALE 5POS GOLD CRIMP Product overview: AIB1LC18-11SC-B30 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIB1LC18-11SC-B30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gt 5C 5#12 Skt Recp Rohs Compliant Amphenol Industrial - 63T8687 - Newark, An Avnet Company
Chicago, IL, United States
Gt 5C 5#12 Skt Recp Rohs Compliant Amphenol Industrial
63T8687
Gt 5C 5#12 Skt Recp Rohs Compliant Amphenol Industrial 63T8687
GT 5C 5#12 SKT RECP ROHS COMPLIANT: NO

GT 5C 5#12 SKT RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIB1LC18-11SC-B30 1028192-AIB1LC18-11SC-B30 436-AIB1LC18-11SC-B30 63T8687
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector Gt 5C 5#12 Skt Recp Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Subminiature Phone Plug - 831 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Strip Connector Off The Shelf - Type PreWired - A24000-006 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details