Amphenol Industrial Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial AIB1FC10SL-56PC

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 2 POSITION CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 2 POSITION CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial - 96J1028 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
96J1028
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial 96J1028
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 2 POSITION CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 2 POSITION CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1028
Product Name Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products