Amphenol Industrial Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial AIB1FA36-79SS

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 20 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:36-79 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 20 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:36-79 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial - 96J1027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial
96J1027
Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial 96J1027
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 20 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:36-79 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 20 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:36-79 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1027
Product Name Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details