Amphenol Industrial Circular Connector Receptacle Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial AIB1FA10SL-3SS

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:10SL-3 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:10SL-3 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial - 96J1024 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial
96J1024
Circular Connector Receptacle Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial 96J1024
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:10SL-3 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:10SL-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1024
Product Name Circular Connector Receptacle Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details