Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIB1F18-8SS

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIB1F18-8SS
MIL Spec Connector - MIL-DTL 5015, I AIB1F18-8SS
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol AIB1F18-8SS - PEI-Genesis
Philadelphia, PA, United States
GT 8C 1#12 7#16 SKT RECP

GT 8C 1#12 7#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 18, 8 Position, Cable; Product Range Amphenol Industrial - 96J1031 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 8 Position, Cable; Product Range Amphenol Industrial
96J1031
Circular Connector Receptacle, Size 18, 8 Position, Cable; Product Range Amphenol Industrial 96J1031
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 8 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:18-8 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 8 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:18-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIB1F18-8SS Amphenol AIB1F18-8SS 96J1031
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
C Series Connectors: EMC Metallic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details