Amphenol Industrial Circular Connector Receptacle, Size 18, 7 Position, Cable; Product Range Amphenol Industrial AIB1F18-18SS

Description
GT 7C 2#12 5#16 SKT RECP
Request a Quote Datasheet
Description
GT 7C 2#12 5#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB1F18-18SS - PEI-Genesis
Philadelphia, PA, United States
GT 7C 2#12 5#16 SKT RECP

GT 7C 2#12 5#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 18, 7 Position, Cable; Product Range Amphenol Industrial - 96J1030 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 7 Position, Cable; Product Range Amphenol Industrial
96J1030
Circular Connector Receptacle, Size 18, 7 Position, Cable; Product Range Amphenol Industrial 96J1030
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 7 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:18-18 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 7 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:18-18 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB1F18-18SS 96J1030
Product Name Circular Connector Receptacle, Size 18, 7 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers