Amphenol Industrial Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial AIB1F14S-2PC

Description
GT 4C 4#16S PIN RECP
Request a Quote Datasheet
Description
GT 4C 4#16S PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB1F14S-2PC - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#16S PIN RECP

GT 4C 4#16S PIN RECP

Buy Now
Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial - 96J1029 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
96J1029
Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 96J1029
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 4 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 4 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB1F14S-2PC 96J1029
Product Name Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Female to UHF Female, Adapter - SALE-9249 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details