Amphenol Industrial Circular Connector Receptacle, Size 32, 4 Position, Cable; Product Range Amphenol Industrial AIB1-32-17SCRDS

Description
GT 4C 4#4 SKT RECP
Request a Quote Datasheet
Description
GT 4C 4#4 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB1-32-17SCRDS - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 SKT RECP

GT 4C 4#4 SKT RECP

Buy Now
Circular Connector Receptacle, Size 32, 4 Position, Cable; Product Range Amphenol Industrial - 96J1023 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
96J1023
Circular Connector Receptacle, Size 32, 4 Position, Cable; Product Range Amphenol Industrial 96J1023
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 4 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 4 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB1-32-17SCRDS 96J1023
Product Name Circular Connector Receptacle, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data