Amphenol Industrial Circular Connector Receptacle Size 28, 15 Position, Cable; Product Range Amphenol Industrial AIB1-28-17SC

Description
GT 15C 15#16 SKT RECP
Request a Quote Datasheet
Description
GT 15C 15#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB1-28-17SC - PEI-Genesis
Philadelphia, PA, United States
GT 15C 15#16 SKT RECP

GT 15C 15#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 28, 15 Position, Cable; Product Range Amphenol Industrial - 96J1021 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 15 Position, Cable; Product Range Amphenol Industrial
96J1021
Circular Connector Receptacle Size 28, 15 Position, Cable; Product Range Amphenol Industrial 96J1021
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 15 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Insert Arrangement:28-17 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 15 POSITION, CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Insert Arrangement:28-17 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB1-28-17SC 96J1021
Product Name Circular Connector Receptacle Size 28, 15 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - Q237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details