Amphenol Industrial Circular Connector Receptacle Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial AIB1-10SL-3SS

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:10SL-3 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:10SL-3 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial - 96J1020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial
96J1020
Circular Connector Receptacle Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial 96J1020
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:10SL-3 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION CABLE; Product Range:AIB Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:10SL-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1020
Product Name Circular Connector Receptacle Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 2243-114916P1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
MIL-DTL-26482 Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details