Amphenol Sine Systems Backshell, Size 18, 18Mm Dia, Black; Connector Shell Size Amphenol Sine/tuchel AHDPBS-18-002

Description
BACKSHELL, SIZE 18, 18MM DIA, BLACK; Connector Shell Size:18; Cable Diameter Max:18mm; Strain Relief Material:Thermoplast ic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, SIZE 18, 18MM DIA, BLACK; Connector Shell Size:18; Cable Diameter Max:18mm; Strain Relief Material:Thermoplast ic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 18, 18Mm Dia, Black; Connector Shell Size Amphenol Sine/tuchel - 44AC1867 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 18, 18Mm Dia, Black; Connector Shell Size Amphenol Sine/tuchel
44AC1867
Backshell, Size 18, 18Mm Dia, Black; Connector Shell Size Amphenol Sine/tuchel 44AC1867
BACKSHELL, SIZE 18, 18MM DIA, BLACK; Connector Shell Size:18; Cable Diameter Max:18mm; Strain Relief Material:Thermoplast ic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Circular Connectors RoHS Compliant: Yes

BACKSHELL, SIZE 18, 18MM DIA, BLACK; Connector Shell Size:18; Cable Diameter Max:18mm; Strain Relief Material:Thermoplastic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44AC1867
Product Name Backshell, Size 18, 18Mm Dia, Black; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074560 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.787 inch (20 mm)
View Details
Connector Strain Relief - 2267394-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826080 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details