Amphenol Sine Systems Backshell, Size 24, 24.1Mm, Thermoplast; Connector Shell Size Amphenol Sine/tuchel AHDPBS-0406-003

Description
BACKSHELL, SIZE 24, 24.1MM, THERMOPLAST; Connector Shell Size:24; Cable Diameter Max:24.1mm; Strain Relief Material:Thermoplast ic; Product Range:DuraMate™ AHDP Series RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, SIZE 24, 24.1MM, THERMOPLAST; Connector Shell Size:24; Cable Diameter Max:24.1mm; Strain Relief Material:Thermoplast ic; Product Range:DuraMate™ AHDP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 24, 24.1Mm, Thermoplast; Connector Shell Size Amphenol Sine/tuchel - 78AC5877 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 24, 24.1Mm, Thermoplast; Connector Shell Size Amphenol Sine/tuchel
78AC5877
Backshell, Size 24, 24.1Mm, Thermoplast; Connector Shell Size Amphenol Sine/tuchel 78AC5877
BACKSHELL, SIZE 24, 24.1MM, THERMOPLAST; Connector Shell Size:24; Cable Diameter Max:24.1mm; Strain Relief Material:Thermoplast ic; Product Range:DuraMate™ AHDP Series RoHS Compliant: Yes

BACKSHELL, SIZE 24, 24.1MM, THERMOPLAST; Connector Shell Size:24; Cable Diameter Max:24.1mm; Strain Relief Material:Thermoplastic; Product Range:DuraMate™ AHDP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 78AC5877
Product Name Backshell, Size 24, 24.1Mm, Thermoplast; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822620 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074613 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details