Amphenol Sine Systems Backshell, Size 24, Black; Connector Shell Size Amphenol Sine/tuchel AHDPBS-010-2405

Description
BACKSHELL, SIZE 24, BLACK; Connector Shell Size:24; Cable Diameter Max:-; Strain Relief Material:Thermoplast ic; Product Range:DuraMate™ AHDP Series; For Use With:- RoHS Compliant: Yes
Description
BACKSHELL, SIZE 24, BLACK; Connector Shell Size:24; Cable Diameter Max:-; Strain Relief Material:Thermoplast ic; Product Range:DuraMate™ AHDP Series; For Use With:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 24, Black; Connector Shell Size Amphenol Sine/tuchel - 45AC6204 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 24, Black; Connector Shell Size Amphenol Sine/tuchel
45AC6204
Backshell, Size 24, Black; Connector Shell Size Amphenol Sine/tuchel 45AC6204
BACKSHELL, SIZE 24, BLACK; Connector Shell Size:24; Cable Diameter Max:-; Strain Relief Material:Thermoplast ic; Product Range:DuraMate™ AHDP Series; For Use With:- RoHS Compliant: Yes

BACKSHELL, SIZE 24, BLACK; Connector Shell Size:24; Cable Diameter Max:-; Strain Relief Material:Thermoplastic; Product Range:DuraMate™ AHDP Series; For Use With:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 45AC6204
Product Name Backshell, Size 24, Black; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1-206322-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
EMI/RFI Proof Liquid Tight Strain Relief - 85824780 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Cable Gland; Brass; 16 to 24 mm Diameter, Cord Range; Metric; M 32 x 1.5/29 - 70074642 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details