Amphenol Sine Systems Circular Connector Housings AHDP06-24-91SR-P064

Description
9 POSITION ISOBUS PLUG, SOCKET,
Request a Quote Datasheet
Description
9 POSITION ISOBUS PLUG, SOCKET,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-24-91SR-P064-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-91SR-P064-ND
Circular Connector Housings 889-AHDP06-24-91SR-P064-ND
9 POSITION ISOBUS PLUG, SOCKET,

9 POSITION ISOBUS PLUG, SOCKET,

Buy Now Datasheet
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel - 60AK4125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
60AK4125
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel 60AK4125
CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate AHDP ISOBUS 91 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate AHDP ISOBUS 91 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-24-91SR-P064-ND 60AK4125
Product Name Circular Connector Housings Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details