Amphenol Sine Systems Circular Connector Housings AHDP06-24-91SN-P064

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Circular Connector Housings - 889-AHDP06-24-91SN-P064-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-91SN-P064-ND
Circular Connector Housings 889-AHDP06-24-91SN-P064-ND
9 POSITION ISOBUS PLUG, SOCKET,

9 POSITION ISOBUS PLUG, SOCKET,

Buy Now Datasheet
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel - 60AK4124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
60AK4124
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel 60AK4124
CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate AHDP ISOBUS 91 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate AHDP ISOBUS 91 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP06-24-91SN-P064 889-AHDP06-24-91SN-P064-ND 60AK4124
Product Name Circular Connector Housings Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details