Amphenol Sine Systems Circular Connector Housings AHDP06-24-35SR-WTA

Description
35 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
35 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2539-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2539-ND
Circular Connector Housings 889-2539-ND
35 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

35 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connector

Connector

Buy Now
Size 24 Plug, 35 positions, socket, stan

Size 24 Plug, 35 positions, socket, stan

Buy Now
Industrial Circular, Plug, 35Pos, Cable; Product Range Amphenol Sine/tuchel - 44AC1909 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 35Pos, Cable; Product Range Amphenol Sine/tuchel
44AC1909
Industrial Circular, Plug, 35Pos, Cable; Product Range Amphenol Sine/tuchel 44AC1909
INDUSTRIAL CIRCULAR, PLUG, 35POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 35POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2539-ND AHDP06-24-35SR-WTA 44AC1909
Product Name Circular Connector Housings Industrial Circular, Plug, 35Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products