Amphenol Sine Systems Circular Connector Housings AHDP06-24-35PR-WTA

Description
35 Pos Plug Shell Sz 24 Pin 75A 13A
Request a Quote Datasheet
Description
35 Pos Plug Shell Sz 24 Pin 75A 13A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35 Pos Plug Shell Sz 24 Pin 75A 13A

35 Pos Plug Shell Sz 24 Pin 75A 13A

Buy Now
Connector

Connector

Buy Now
Circular Connector Housings - 889-2541-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2541-ND
Circular Connector Housings 889-2541-ND
35 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

35 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
CONN PLUG HSNG MALE 35POS INLINE - 53-AHDP06-24-35PR-WTA - Utmel Electronic Limited
Hong Kong, China
CONN PLUG HSNG MALE 35POS INLINE
53-AHDP06-24-35PR-WTA
CONN PLUG HSNG MALE 35POS INLINE 53-AHDP06-24-35PR-WTA
CONN PLUG HSNG MALE 35POS INLINE

CONN PLUG HSNG MALE 35POS INLINE

Supplier's Site
Industrial Circular, Plug, 35Pos, Cable; Product Range Amphenol Sine/tuchel - 44AC1908 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 35Pos, Cable; Product Range Amphenol Sine/tuchel
44AC1908
Industrial Circular, Plug, 35Pos, Cable; Product Range Amphenol Sine/tuchel 44AC1908
INDUSTRIAL CIRCULAR, PLUG, 35POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 35POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP06-24-35PR-WTA 889-2541-ND 53-AHDP06-24-35PR-WTA 44AC1908
Product Name Circular Connector Housings CONN PLUG HSNG MALE 35POS INLINE Industrial Circular, Plug, 35Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data