Amphenol Sine Systems Circular Connector Housings AHDP06-24-31ST-WTA

Description
31 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
31 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1785-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1785-ND
Circular Connector Housings 889-1785-ND
31 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

31 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connector

Connector

Buy Now
31 Pos Plug Socket Shell Sz 24

31 Pos Plug Socket Shell Sz 24

Buy Now
Circular Connectors - AHDP06-24-31ST-WTA - Chief Enterprises LLC
Elmhurst, IL, United States
Circular Connectors
AHDP06-24-31ST-WTA
Circular Connectors AHDP06-24-31ST-WTA
Connector, Amphenol Sine, Duramate, PLUG, 24 SZ 31 SOCKET, STND ARRANGEMENT, THIN SEAL WIDE THREAD

Connector, Amphenol Sine, Duramate, PLUG, 24 SZ 31 SOCKET, STND ARRANGEMENT, THIN SEAL WIDE THREAD

Supplier's Site
Industrial Circular, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC7976 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel
12AC7976
Industrial Circular, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel 12AC7976
INDUSTRIAL CIRCULAR, PLUG, 31POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 31POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Chief Enterprises LLC Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1785-ND AHDP06-24-31ST-WTA AHDP06-24-31ST-WTA 12AC7976
Product Name Circular Connector Housings Circular Connectors Industrial Circular, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details