Amphenol Sine Systems Circular Connector Housings AHDP06-24-31ST-SRA

Description
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-24-31ST-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-31ST-SRA-ND
Circular Connector Housings 889-AHDP06-24-31ST-SRA-ND
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDP06-24-31ST-SRA
Automotive Connectors AHDP06-24-31ST-SRA
31 Pos Plug Socket Shell Sz 24

31 Pos Plug Socket Shell Sz 24

Buy Now
Size 24 plug, 31 positions, socket, stan

Size 24 plug, 31 positions, socket, stan

Buy Now
Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5644
Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5644
CIRCULAR CONN, PLUG, 31POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 31POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-24-31ST-SRA-ND AHDP06-24-31ST-SRA AHDP06-24-31ST-SRA 15AJ5644
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details