Amphenol Sine Systems Connectors Circular, Industrial - Plastic AHDP06-24-31SR-WTA

Description
SIZE 24 PLUG WITH 31 POSITIONS
Request a Quote Datasheet
Description
SIZE 24 PLUG WITH 31 POSITIONS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - AHDP06-24-31SR-WTA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
AHDP06-24-31SR-WTA
Connectors Circular, Industrial - Plastic AHDP06-24-31SR-WTA
SIZE 24 PLUG WITH 31 POSITIONS

SIZE 24 PLUG WITH 31 POSITIONS

Buy Now
31 Pos Plug Socket Shell Sz 24

31 Pos Plug Socket Shell Sz 24

Buy Now
Connector

Connector

Buy Now
Circular Connector Housings - 889-1783-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1783-ND
Circular Connector Housings 889-1783-ND
31 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

31 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Industrial Circular, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC7975 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel
12AC7975
Industrial Circular, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel 12AC7975
INDUSTRIAL CIRCULAR, PLUG, 31POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 31POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Industrial Circular, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel - 78Y7891 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel
78Y7891
Industrial Circular, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel 78Y7891
INDUSTRIAL CIRCULAR, PLUG, 31POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 31POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connectors - AHDP06-24-31SR-WTA - Chief Enterprises LLC
Elmhurst, IL, United States
Circular Connectors
AHDP06-24-31SR-WTA
Circular Connectors AHDP06-24-31SR-WTA
Connector, Amphenol Sine, Duramate, PLUG, 24 SZ 31 SOCKET, STND ARRANGEMENT, RD01 SEAL WIDE THREAD

Connector, Amphenol Sine, Duramate, PLUG, 24 SZ 31 SOCKET, STND ARRANGEMENT, RD01 SEAL WIDE THREAD

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP06-24-31SR-WTA AHDP06-24-31SR-WTA 889-1783-ND 12AC7975 AHDP06-24-31SR-WTA
Product Name Connectors Circular, Industrial - Plastic Circular Connector Housings Industrial Circular, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel Circular Connectors
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-17-1-B-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details