Amphenol Sine Systems Circular Connector Housings AHDP06-24-31SR-BRA

Description
31 POSITION PLUG, SOCKET, SHELL
Request a Quote Datasheet
Description
31 POSITION PLUG, SOCKET, SHELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-24-31SR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-31SR-BRA-ND
Circular Connector Housings 889-AHDP06-24-31SR-BRA-ND
31 POSITION PLUG, SOCKET, SHELL

31 POSITION PLUG, SOCKET, SHELL

Buy Now Datasheet
Circular Conn, Plug, 31Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5971 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 31Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5971
Circular Conn, Plug, 31Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5971
CIRCULAR CONN, PLUG, 31POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:31Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 31POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:31Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housings - AHDP06-24-31SR-BRA - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
AHDP06-24-31SR-BRA
Circular Connector Housings AHDP06-24-31SR-BRA
31 POSITION PLUG, SOCKET, SHELL

31 POSITION PLUG, SOCKET, SHELL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-24-31SR-BRA-ND 38AK5971 AHDP06-24-31SR-BRA
Product Name Circular Connector Housings Circular Conn, Plug, 31Pos, Crimp; Product Range Amphenol Sine/tuchel Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - BRR.3S.200.PZVN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers