Amphenol Sine Systems Circular Connector Housings AHDP06-24-27PR-SRA

Description
27 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
27 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-24-27PR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-27PR-SRA-ND
Circular Connector Housings 889-AHDP06-24-27PR-SRA-ND
27 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

27 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDP06-24-27PR-SRA
Automotive Connectors AHDP06-24-27PR-SRA
27 Pos Plug Shell Sz 24 Pin 25A 13A

27 Pos Plug Shell Sz 24 Pin 25A 13A

Buy Now
Circular Conn, Plug, 27Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 27Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5637
Circular Conn, Plug, 27Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5637
CIRCULAR CONN, PLUG, 27POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:27Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 27POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:27Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-24-27PR-SRA-ND AHDP06-24-27PR-SRA 15AJ5637
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Plug, 27Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 11503 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Threaded
Mounting Panel Mount
Coupling Single End
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details