Amphenol Sine Systems Automotive Connectors AHDP06-24-23SR-SRA

Description
23 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet
Description
23 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDP06-24-23SR-SRA
Automotive Connectors AHDP06-24-23SR-SRA
23 Pos Plug Socket Shell Sz 24

23 Pos Plug Socket Shell Sz 24

Buy Now
Connectors Circular,Accssy-Boots,Caps,Strn Relfs,Seal Plugs,etc. - AHDP06-24-23SR-SRA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Accssy-Boots,Caps,Strn Relfs,Seal Plugs,etc.
AHDP06-24-23SR-SRA
Connectors Circular,Accssy-Boots,Caps,Strn Relfs,Seal Plugs,etc. AHDP06-24-23SR-SRA
SIZE 24 PLUG, 23 POSITIONS, SO CONNECTORS

SIZE 24 PLUG, 23 POSITIONS, SO CONNECTORS

Buy Now
Circular Connector Housings - 889-AHDP06-24-23SR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-23SR-SRA-ND
Circular Connector Housings 889-AHDP06-24-23SR-SRA-ND
23 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

23 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Amphenol Sine Systems AHDP06-24-23SR-SRA DuraMate AHDP Series, 23-Way Plug, Socket, Shell Size 24 - 39200 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDP06-24-23SR-SRA DuraMate AHDP Series, 23-Way Plug, Socket, Shell Size 24
39200
Amphenol Sine Systems AHDP06-24-23SR-SRA DuraMate AHDP Series, 23-Way Plug, Socket, Shell Size 24 39200
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP06-24-23SR-SRA DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HDP26-24-23SE Series: AHDP Component Type: Socket Housing Wire Gauge: 20-14 Ga. Number of Pins: 23 Environmentally-seal ed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts Size 16 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 13A Shell Size: Size 24 Mating Connector: AHDP04-24-23P* | Waytek # 39202 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Reduced wire seal, smooth ring adapter Ratchet Hand Crimp Tool: 40104 Contact Removal Tool: 632

The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDP06-24-23SR-SRA DuraMate AHDP Series
  • Category: Amphenol AHDP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # HDP26-24-23SE
  • Series: AHDP
  • Component Type: Socket Housing
  • Wire Gauge: 20-14 Ga.
  • Number of Pins: 23
  • Environmentally-sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant
  • Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating
  • Manufactured to withstand the challenges and complexities of harsh environments
  • Provides a high density of signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts Size 16 Contacts
  • Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C)
  • Current Rating: 13A
  • Shell Size: Size 24
  • Mating Connector: AHDP04-24-23P* | Waytek # 39202 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information)
  • Modifications: Reduced wire seal, smooth ring adapter
  • Ratchet Hand Crimp Tool: 40104
  • Contact Removal Tool: 632
Supplier's Site Datasheet
Amphenol Sine Systems AHDP06-24-23SR-SRA, DuraMate™ AHDP Series, 23-Way Plug, Socket, Shell Size 24, Reduced Seal, Smooth Ring Adapter, Blue - 39201 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDP06-24-23SR-SRA, DuraMate™ AHDP Series, 23-Way Plug, Socket, Shell Size 24, Reduced Seal, Smooth Ring Adapter, Blue
39201
Amphenol Sine Systems AHDP06-24-23SR-SRA, DuraMate™ AHDP Series, 23-Way Plug, Socket, Shell Size 24, Reduced Seal, Smooth Ring Adapter, Blue 39201
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP06-24-23SR-SRA DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HDP26-24-23SE Series: AHDP Component Type: Socket Housing Number of Pins: 23 Environmentally-seal ed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts Size 16 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 13A Shell Size: Size 24 Mating Connector: AHDP04-24-23P* | Waytek # 39202 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Reduced wire seal, smooth ring adapter Ratchet Hand Crimp Tool: 40104 Contact Removal Tool: 632

The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDP06-24-23SR-SRA DuraMate AHDP Series
  • Category: Amphenol AHDP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # HDP26-24-23SE
  • Series: AHDP
  • Component Type: Socket Housing
  • Number of Pins: 23
  • Environmentally-sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant
  • Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating
  • Manufactured to withstand the challenges and complexities of harsh environments
  • Provides a high density of signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts Size 16 Contacts
  • Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C)
  • Current Rating: 13A
  • Shell Size: Size 24
  • Mating Connector: AHDP04-24-23P* | Waytek # 39202 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information)
  • Modifications: Reduced wire seal, smooth ring adapter
  • Ratchet Hand Crimp Tool: 40104
  • Contact Removal Tool: 632
Supplier's Site Datasheet
Circular Conn, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5636
Circular Conn, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5636
CIRCULAR CONN, PLUG, 23POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 23POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP06-24-23SR-SRA AHDP06-24-23SR-SRA 889-AHDP06-24-23SR-SRA-ND 39200 15AJ5636
Product Name Automotive Connectors Connectors Circular,Accssy-Boots,Caps,Strn Relfs,Seal Plugs,etc. Circular Connector Housings Amphenol Sine Systems AHDP06-24-23SR-SRA DuraMate AHDP Series, 23-Way Plug, Socket, Shell Size 24 Circular Conn, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Automotive Connector; Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors
Gender Male / Plug
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2308331-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers