Amphenol Sine Systems Circular Connector Housings AHDP06-24-23PN-BRA

Description
23 POSITION PLUG, PIN, SHELL SIZ
Request a Quote Datasheet
Description
23 POSITION PLUG, PIN, SHELL SIZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-24-23PN-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-23PN-BRA-ND
Circular Connector Housings 889-AHDP06-24-23PN-BRA-ND
23 POSITION PLUG, PIN, SHELL SIZ

23 POSITION PLUG, PIN, SHELL SIZ

Buy Now Datasheet
Circular Conn, Plug, 23Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5961 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5961
Circular Conn, Plug, 23Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5961
CIRCULAR CONN, PLUG, 23POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 23POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-24-23PN-BRA-ND 38AK5961
Product Name Circular Connector Housings Circular Conn, Plug, 23Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers