Amphenol Sine Systems Automotive Connectors AHDP06-24-21SR-SRA

Description
21 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet
Description
21 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDP06-24-21SR-SRA
Automotive Connectors AHDP06-24-21SR-SRA
21 Pos Plug Socket Shell Sz 24

21 Pos Plug Socket Shell Sz 24

Buy Now
Connector

Connector

Buy Now
Circular Connector Housings - 889-AHDP06-24-21SR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-21SR-SRA-ND
Circular Connector Housings 889-AHDP06-24-21SR-SRA-ND
21 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

21 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors Unreviewed - AHDP06-24-21SR-SRA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
AHDP06-24-21SR-SRA
Connectors Unreviewed AHDP06-24-21SR-SRA
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Amphenol Sine Systems AHDP06-24-21SR-SRA DuraMate AHDP Series, 21-Way Plug, Socket, Shell Size 24 - 39196 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDP06-24-21SR-SRA DuraMate AHDP Series, 21-Way Plug, Socket, Shell Size 24
39196
Amphenol Sine Systems AHDP06-24-21SR-SRA DuraMate AHDP Series, 21-Way Plug, Socket, Shell Size 24 39196
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP06-24-21SR-SRA DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HDP26-24-21SE Series: AHDP Component Type: Plug Housing Gauge: 20-10 Ga. Number of Pins: 21 Environmentally-seal ed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts (17) Size 16 Contacts, (4) Size 12 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 13A, 25A Shell Size: Size 24 Mating Connector: AHDP04-24-21P* | Waytek # 39198 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Reduced wire seal, smooth ring adapter Ratchet Hand Crimp Tool: 40104 Contact Removal Tool: 632

The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDP06-24-21SR-SRA DuraMate AHDP Series
  • Category: Amphenol AHDP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # HDP26-24-21SE
  • Series: AHDP
  • Component Type: Plug Housing
  • Gauge: 20-10 Ga.
  • Number of Pins: 21
  • Environmentally-sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant
  • Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating
  • Manufactured to withstand the challenges and complexities of harsh environments
  • Provides a high density of signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts (17) Size 16 Contacts, (4) Size 12 Contacts
  • Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C)
  • Current Rating: 13A, 25A
  • Shell Size: Size 24
  • Mating Connector: AHDP04-24-21P* | Waytek # 39198 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information)
  • Modifications: Reduced wire seal, smooth ring adapter
  • Ratchet Hand Crimp Tool: 40104
  • Contact Removal Tool: 632
Supplier's Site Datasheet
Circular Conn, Plug, 21Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5632 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5632
Circular Conn, Plug, 21Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5632
CIRCULAR CONN, PLUG, 21POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 21POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP06-24-21SR-SRA AHDP06-24-21SR-SRA 889-AHDP06-24-21SR-SRA-ND AHDP06-24-21SR-SRA 39196 15AJ5632
Product Name Automotive Connectors Circular Connector Housings Connectors Unreviewed Amphenol Sine Systems AHDP06-24-21SR-SRA DuraMate AHDP Series, 21-Way Plug, Socket, Shell Size 24 Circular Conn, Plug, 21Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Automotive Connector; Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XG5(IDC Connectors for Discrete Wires)   - XG5S-3012 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Pressure welded
View Details
2 suppliers