Amphenol Sine Systems Circular Connector Housings AHDP06-24-21PR-BRA

Description
21 POSITION PLUG, PIN, SHELL SIZ
Request a Quote Datasheet
Description
21 POSITION PLUG, PIN, SHELL SIZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-24-21PR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-21PR-BRA-ND
Circular Connector Housings 889-AHDP06-24-21PR-BRA-ND
21 POSITION PLUG, PIN, SHELL SIZ

21 POSITION PLUG, PIN, SHELL SIZ

Buy Now Datasheet
Circular Conn, Plug, 21Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5958 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5958
Circular Conn, Plug, 21Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5958
CIRCULAR CONN, PLUG, 21POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 21POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-24-21PR-BRA-ND 38AK5958
Product Name Circular Connector Housings Circular Conn, Plug, 21Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers