Amphenol Sine Systems Circular Connector Housings AHDP06-24-19SN-WTA

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
19 Pos Plug Socket Shell Sz 24

19 Pos Plug Socket Shell Sz 24

Buy Now
AT 19C #24 SKT PLG REVRSD

AT 19C #24 SKT PLG REVRSD

Buy Now
Circular Connector Housings - 889-1765-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1765-ND
Circular Connector Housings 889-1765-ND
19 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

19 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Industrial Circular, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC7965 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
12AC7965
Industrial Circular, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel 12AC7965
INDUSTRIAL CIRCULAR, PLUG, 19POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 19POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connectors - AHDP06-24-19SN-WTA - Chief Enterprises LLC
Elmhurst, IL, United States
Circular Connectors
AHDP06-24-19SN-WTA
Circular Connectors AHDP06-24-19SN-WTA
Connector, Amphenol Sine, Duramate, PLUG, 24 SZ 19 SOCKET, STND ARRANGEMENT, NORMAL SEAL, WIDE THREAD

Connector, Amphenol Sine, Duramate, PLUG, 24 SZ 19 SOCKET, STND ARRANGEMENT, NORMAL SEAL, WIDE THREAD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP06-24-19SN-WTA Amphenol Sine AHDP06-24-19SN-WTA 889-1765-ND 12AC7965 AHDP06-24-19SN-WTA
Product Name Circular Connector Housings Industrial Circular, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel Circular Connectors
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details