Amphenol Sine Systems Circular Connector Housings AHDP06-24-16SR-SRA

Description
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-24-16SR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-16SR-SRA-ND
Circular Connector Housings 889-AHDP06-24-16SR-SRA-ND
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDP06-24-16SR-SRA
Automotive Connectors AHDP06-24-16SR-SRA
16 Pos Plug Socket Shell Sz 24

16 Pos Plug Socket Shell Sz 24

Buy Now
Connectors Unreviewed - AHDP06-24-16SR-SRA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
AHDP06-24-16SR-SRA
Connectors Unreviewed AHDP06-24-16SR-SRA
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Amphenol Sine Systems AHDP06-24-16SR-SRA DuraMate AHDP Series, 16-Way Plug, Socket, Shell Size 24 - 39188 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDP06-24-16SR-SRA DuraMate AHDP Series, 16-Way Plug, Socket, Shell Size 24
39188
Amphenol Sine Systems AHDP06-24-16SR-SRA DuraMate AHDP Series, 16-Way Plug, Socket, Shell Size 24 39188
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP06-24-16SR-SRA DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Component Type: Plug Housing Wire Gauge: 14-10 Ga. Number of Circuits: 16 Circuit Deutsch Part # HDP26-24-16SE Series: AHDP Number of Pins: 16 Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts Size 12 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 25A Shell Size: Size 24 Mating Connector: AHDP06-24-16P* | Waytek # 39189 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Reduced wire seal Ratchet Hand Crimp Tool: 40103 Contact Removal Tool: 631

The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDP06-24-16SR-SRA DuraMate AHDP Series
  • Category: Amphenol AHDP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Plug Housing
  • Wire Gauge: 14-10 Ga.
  • Number of Circuits: 16 Circuit
  • Deutsch Part # HDP26-24-16SE
  • Series: AHDP
  • Number of Pins: 16
  • Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant
  • Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating
  • Manufactured to withstand the challenges and complexities of harsh environments
  • Provides a high density of signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts Size 12 Contacts
  • Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C)
  • Current Rating: 25A
  • Shell Size: Size 24
  • Mating Connector: AHDP06-24-16P* | Waytek # 39189 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information)
  • Modifications: Reduced wire seal
  • Ratchet Hand Crimp Tool: 40103
  • Contact Removal Tool: 631
Supplier's Site Datasheet
Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5619 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5619
Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5619
CIRCULAR CONN, PLUG, 16POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 16POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-24-16SR-SRA-ND AHDP06-24-16SR-SRA AHDP06-24-16SR-SRA 39188 15AJ5619
Product Name Circular Connector Housings Automotive Connectors Connectors Unreviewed Amphenol Sine Systems AHDP06-24-16SR-SRA DuraMate AHDP Series, 16-Way Plug, Socket, Shell Size 24 Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Automotive Connector; Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details