Amphenol Sine Systems Automotive Connectors AHDP06-24-16PN-SRA

Description
16 Pos Plug Shell Sz 24 1014AWG
Request a Quote Datasheet
Description
16 Pos Plug Shell Sz 24 1014AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDP06-24-16PN-SRA
Automotive Connectors AHDP06-24-16PN-SRA
16 Pos Plug Shell Sz 24 1014AWG

16 Pos Plug Shell Sz 24 1014AWG

Buy Now
Circular Connector Housings - 889-AHDP06-24-16PN-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-16PN-SRA-ND
Circular Connector Housings 889-AHDP06-24-16PN-SRA-ND
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5613
Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5613
CIRCULAR CONN, PLUG, 16POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 16POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP06-24-16PN-SRA 889-AHDP06-24-16PN-SRA-ND 15AJ5613
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-S4SP0-PP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 221T20F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers