Amphenol Sine Systems Circular Connector Housings AHDP06-24-09PR-WTA

Description
AT 09C #24 PIN PLG RD SL
Request a Quote Datasheet
Description
AT 09C #24 PIN PLG RD SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT 09C #24 PIN PLG RD SL

AT 09C #24 PIN PLG RD SL

Buy Now
Circular Connector Housings - 889-2517-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2517-ND
Circular Connector Housings 889-2517-ND
9 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

9 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Industrial Circular, Plug, 9Pos, Cable; Product Range Amphenol Sine/tuchel - 44AC1896 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 9Pos, Cable; Product Range Amphenol Sine/tuchel
44AC1896
Industrial Circular, Plug, 9Pos, Cable; Product Range Amphenol Sine/tuchel 44AC1896
INDUSTRIAL CIRCULAR, PLUG, 9POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 9POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Sine AHDP06-24-09PR-WTA 889-2517-ND 44AC1896
Product Name Circular Connector Housings Industrial Circular, Plug, 9Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details