Amphenol Sine Systems Circular Connector Housings AHDP06-24-09PR-BRA

Description
9 POSITION PLUG, PIN, SHELL SIZE
Request a Quote Datasheet
Description
9 POSITION PLUG, PIN, SHELL SIZE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-24-09PR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-24-09PR-BRA-ND
Circular Connector Housings 889-AHDP06-24-09PR-BRA-ND
9 POSITION PLUG, PIN, SHELL SIZE

9 POSITION PLUG, PIN, SHELL SIZE

Buy Now Datasheet
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5943 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5943
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5943
CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-24-09PR-BRA-ND 38AK5943
Product Name Circular Connector Housings Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Adapters - KF90 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Din Rail, Channel - 2946-2001-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details