Amphenol Sine Systems Automotive Connectors AHDP06-18-14PN-SRA

Description
14 Pos Plug Shell Sz 18
Request a Quote Datasheet
Description
14 Pos Plug Shell Sz 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDP06-18-14PN-SRA
Automotive Connectors AHDP06-18-14PN-SRA
14 Pos Plug Shell Sz 18

14 Pos Plug Shell Sz 18

Buy Now
Connector

Connector

Buy Now
Circular Connector Housings - 889-AHDP06-18-14PN-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-18-14PN-SRA-ND
Circular Connector Housings 889-AHDP06-18-14PN-SRA-ND
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connectors - AHDP06-18-14PN-SRA - Chief Enterprises LLC
Elmhurst, IL, United States
Circular Connectors
AHDP06-18-14PN-SRA
Circular Connectors AHDP06-18-14PN-SRA
Connector, Amphenol Sine, Duramate, Plug, Size 18, 14 Positions, Pin, Reversed Arrangement, Normal Seal, Wide Thread Adapter

Connector, Amphenol Sine, Duramate, Plug, Size 18, 14 Positions, Pin, Reversed Arrangement, Normal Seal, Wide Thread Adapter

Supplier's Site
Circular Conn, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5601 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5601
Circular Conn, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5601
CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Chief Enterprises LLC Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP06-18-14PN-SRA AHDP06-18-14PN-SRA 889-AHDP06-18-14PN-SRA-ND AHDP06-18-14PN-SRA 15AJ5601
Product Name Automotive Connectors Circular Connector Housings Circular Connectors Circular Conn, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products