Amphenol Sine Systems Circular Connector Housings AHDP06-18-08SR-BRA

Description
8 POSITION PLUG, SOCKET, SHELL S
Request a Quote Datasheet
Description
8 POSITION PLUG, SOCKET, SHELL S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-18-08SR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-18-08SR-BRA-ND
Circular Connector Housings 889-AHDP06-18-08SR-BRA-ND
8 POSITION PLUG, SOCKET, SHELL S

8 POSITION PLUG, SOCKET, SHELL S

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5928 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5928
Circular Conn, Plug, 8Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5928
CIRCULAR CONN, PLUG, 8POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-18-08SR-BRA-ND 38AK5928
Product Name Circular Connector Housings Circular Conn, Plug, 8Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
Terminal Blocks - 39.1305 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1802-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers