Amphenol Sine Systems Circular Connector Housings AHDP06-18-08SN-SRA

Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-18-08SN-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-18-08SN-SRA-ND
Circular Connector Housings 889-AHDP06-18-08SN-SRA-ND
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Amphenol Sine Systems AHDP06-18-08SN-SRA DuraMate AHDP Series, 8-Way Plug, Socket, Shell Size 18 - 39172 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDP06-18-08SN-SRA DuraMate AHDP Series, 8-Way Plug, Socket, Shell Size 18
39172
Amphenol Sine Systems AHDP06-18-08SN-SRA DuraMate AHDP Series, 8-Way Plug, Socket, Shell Size 18 39172
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP06-18-08SN-SRA DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Component Type: Plug Housing Wire Gauge: 14-10 Ga. Number of Circuits: 8 Circuit Deutsch Part # HDP26-18-8SN Series: AHDP Number of Pins: 8 Environmentally-seal ed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts (8) Size 12 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 25A Shell Size: Size 18 Mating Connector: AHDP04-18-08P* (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Smooth ring adapter, standard wire seal Ratchet Hand Crimp Tool: 40106 Contact Removal Tool: 40101

The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDP06-18-08SN-SRA DuraMate AHDP Series
  • Category: Amphenol AHDP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Plug Housing
  • Wire Gauge: 14-10 Ga.
  • Number of Circuits: 8 Circuit
  • Deutsch Part # HDP26-18-8SN
  • Series: AHDP
  • Number of Pins: 8
  • Environmentally-sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud and other contaminants and is vibration resistant
  • Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating
  • Manufactured to withstand the challenges and complexities of harsh environments
  • Provides a high density of signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts (8) Size 12 Contacts
  • Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C)
  • Current Rating: 25A
  • Shell Size: Size 18
  • Mating Connector: AHDP04-18-08P* (*Rear seal type and other mating connection modifications are available; see product data sheet for more information)
  • Modifications: Smooth ring adapter, standard wire seal
  • Ratchet Hand Crimp Tool: 40106
  • Contact Removal Tool: 40101
Supplier's Site Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDP06-18-08SN-SRA
Automotive Connectors AHDP06-18-08SN-SRA
8 Pos Plug Socket Shell Sz 18

8 Pos Plug Socket Shell Sz 18

Buy Now
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5599 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5599
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5599
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-18-08SN-SRA-ND 39172 AHDP06-18-08SN-SRA 15AJ5599
Product Name Circular Connector Housings Amphenol Sine Systems AHDP06-18-08SN-SRA DuraMate AHDP Series, 8-Way Plug, Socket, Shell Size 18 Automotive Connectors Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector; Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data