Amphenol Sine Systems Circular Connector Housings AHDP06-18-06SN-BRAC030

Description
2 POSITION PLUG, SOCKET, SHELL S
Request a Quote Datasheet
Description
2 POSITION PLUG, SOCKET, SHELL S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-18-06SN-BRAC030-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-18-06SN-BRAC030-ND
Circular Connector Housings 889-AHDP06-18-06SN-BRAC030-ND
2 POSITION PLUG, SOCKET, SHELL S

2 POSITION PLUG, SOCKET, SHELL S

Buy Now Datasheet
Circular Conn, Plug, 2Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5924 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5924
Circular Conn, Plug, 2Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5924
CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-18-06SN-BRAC030-ND 38AK5924
Product Name Circular Connector Housings Circular Conn, Plug, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details