Amphenol Sine Systems Circular Connector Housings AHDP06-18-06SN-BRA

Description
6 POSITION PLUG SOCKET, SHELL SI
Request a Quote Datasheet
Description
6 POSITION PLUG SOCKET, SHELL SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-18-06SN-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-18-06SN-BRA-ND
Circular Connector Housings 889-AHDP06-18-06SN-BRA-ND
6 POSITION PLUG SOCKET, SHELL SI

6 POSITION PLUG SOCKET, SHELL SI

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5923
Circular Conn, Plug, 6Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5923
CIRCULAR CONN, PLUG, 6POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-18-06SN-BRA-ND 38AK5923
Product Name Circular Connector Housings Circular Conn, Plug, 6Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers