Amphenol Sine Systems Circular Connector Housings AHDP06-18-06PN-BRAC030

Description
2 POSITION PLUG PIN, SHELL SIZE
Request a Quote Datasheet
Description
2 POSITION PLUG PIN, SHELL SIZE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP06-18-06PN-BRAC030-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP06-18-06PN-BRAC030-ND
Circular Connector Housings 889-AHDP06-18-06PN-BRAC030-ND
2 POSITION PLUG PIN, SHELL SIZE

2 POSITION PLUG PIN, SHELL SIZE

Buy Now Datasheet
Circular Conn, Plug, 2Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5922 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5922
Circular Conn, Plug, 2Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5922
CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 2POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP06-18-06PN-BRAC030-ND 38AK5922
Product Name Circular Connector Housings Circular Conn, Plug, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers