Amphenol Sine Systems Circular Connector Housings AHDP04-24-47SR-BRA

Description
47 POSITION RECEPTACLE, SOCKET,
Request a Quote
Description
47 POSITION RECEPTACLE, SOCKET,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Sine Systems DuraMate,Ñ¢ AHDP Circular Connector, part number 38AK5920, is a 47-position receptacle designed for heavy-duty applications. It features a bayonet coupling style that ensures secure mating and is constructed to withstand harsh environmental conditions, achieving IP68/IP69K protection against dust and water ingress. The connector operates within a temperature range of -55°C to +125°C and utilizes high-density signal and mixed power insert configurations, incorporating RADSOK® contacts for high current applications. The housing is made from impact-resistant thermoplastic, providing durability while maintaining a lightweight profile. This connector is RoHS compliant and suitable for various demanding applications, including agricultural machinery, where reliable performance is critical.

Datasheet Summary
Powered by GS/AI

The Amphenol Sine Systems DuraMate,Ñ¢ AHDP Circular Connector, part number 38AK5920, is a 47-position receptacle designed for heavy-duty applications. It features a bayonet coupling style that ensures secure mating and is constructed to withstand harsh environmental conditions, achieving IP68/IP69K protection against dust and water ingress. The connector operates within a temperature range of -55°C to +125°C and utilizes high-density signal and mixed power insert configurations, incorporating RADSOK® contacts for high current applications. The housing is made from impact-resistant thermoplastic, providing durability while maintaining a lightweight profile. This connector is RoHS compliant and suitable for various demanding applications, including agricultural machinery, where reliable performance is critical.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-24-47SR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-24-47SR-BRA-ND
Circular Connector Housings 889-AHDP04-24-47SR-BRA-ND
47 POSITION RECEPTACLE, SOCKET,

47 POSITION RECEPTACLE, SOCKET,

Buy Now Datasheet
Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5920 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5920
Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5920
CIRCULAR CONN, RCPT, 47POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:47Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 47POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:47Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-24-47SR-BRA-ND 38AK5920
Product Name Circular Connector Housings Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details